The Microchip MCP9509 is a resistor-programmabl
Manufacturer: Microchip Technology
Win Source Part Number: 715255-MCP9510HT-E/C
Packaging: Reel
Mounting Style: SMD
Features: Selectable Trip Point
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Supply Current: 50μA
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±0.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 20mA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
TEMPERATURE SWITCH, 0.5C, SOT23-6, FULL REEL; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
TEMP SENSOR, OPEN DRAIN, SOT-23-6; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
THERMOSTAT PRG ACT HI/LO SOT23-6
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 715255-MCP9510HT-E/CH | 45P4734 | MCP9510HT-E/CH |
| Product Name | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9510HT-E/CH | Temperature Switch, 0.5C, Sot23-6, Full Reel; Ic Output Type Microchip | Thermostats - Solid State |
| Sensor Type | Temperature | Temperature | Temperature |