Microchip Technology, Inc. Analog and Digital Output MIC384-3YMM

Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 576-2286-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
576-2286-ND
Analog and Digital Output 576-2286-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-3YMM - 058661-MIC384-3YMM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-3YMM
058661-MIC384-3YMM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-3YMM 058661-MIC384-3YMM
Manufacturer: Microchip Technology Win Source Part Number: 058661-MIC384-3YMM Packaging: Bulk Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 058661-MIC384-3YMM
Packaging: Bulk
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC384-3YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC384-3YMM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC384-3YMM
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 576-2286-ND 058661-MIC384-3YMM MIC384-3YMM
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC384-3YMM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1904571 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers