Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HEOA TC621HEOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106034-TC621HEOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, /UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106034-TC621HEOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, /UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HEOA - 1106034-TC621HEOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HEOA
1106034-TC621HEOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HEOA 1106034-TC621HEOA
Manufacturer: Microchip Technology Win Source Part Number: 1106034-TC621HEOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, /UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 270μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1106034-TC621HEOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp, /UnderTemp
Current - Output (Max): 1mA
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Temperature Sensor, 3C, Soic-8; Ic Output Type Microchip - 92C6330 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3C, Soic-8; Ic Output Type Microchip
92C6330
Temperature Sensor, 3C, Soic-8; Ic Output Type Microchip 92C6330
TEMPERATURE SENSOR, 3C, SOIC-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 3C, SOIC-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1106034-TC621HEOA 92C6330
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC621HEOA Temperature Sensor, 3C, Soic-8; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1148LUA-T - 908837-A1148LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details