Microchip Technology, Inc. PMIC - PMIC - Thermal Management - MCP98244T-BE/MNY MCP98244T-BE/MNY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075436-MCP98244T-BE /MNY Packaging: Reel - TR Mounting: SMD (SMT) Output Type: I2C Topology: ADC (Sigma Delta), EEPROM, Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TDFN (2x3) Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075436-MCP98244T-BE /MNY Packaging: Reel - TR Mounting: SMD (SMT) Output Type: I2C Topology: ADC (Sigma Delta), EEPROM, Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TDFN (2x3) Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - MCP98244T-BE/MNY - 1075436-MCP98244T-BE/MNY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - MCP98244T-BE/MNY
1075436-MCP98244T-BE/MNY
PMIC - PMIC - Thermal Management - MCP98244T-BE/MNY 1075436-MCP98244T-BE/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1075436-MCP98244T-BE /MNY Packaging: Reel - TR Mounting: SMD (SMT) Output Type: I2C Topology: ADC (Sigma Delta), EEPROM, Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TDFN (2x3) Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory Supply Voltage - Operating: 2.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075436-MCP98244T-BE/MNY
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: I2C
Topology: ADC (Sigma Delta), EEPROM, Register Bank
Sensor Type: Internal
Accuracy: ±3°C(Max)
Sensing Temperature: -40°C to 125°C
Output Alarm: Yes
Output Fan: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TDFN (2x3)
Purpose: Temp Monitoring System (Sensor), DIMM DDR Memory
Supply Voltage - Operating: 2.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip - 48W6557 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip
48W6557
Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip 48W6557
TEMPERATURE SENSOR, 2 CHANNEL, +/-1DEG C, TDFN-8, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins RoHS Compliant: Yes

TEMPERATURE SENSOR, 2 CHANNEL, +/-1DEG C, TDFN-8, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8; Ic Output Type Microchip - 18X0258 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8; Ic Output Type Microchip
18X0258
Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8; Ic Output Type Microchip 18X0258
TEMPERATURE SENSOR, 2 CHANNEL, +/-1DEG C, TDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

TEMPERATURE SENSOR, 2 CHANNEL, +/-1DEG C, TDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1075436-MCP98244T-BE/MNY 48W6557 18X0258
Product Name PMIC - PMIC - Thermal Management - MCP98244T-BE/MNY Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip Temperature Sensor, 2 Channel, +/-1Deg C, Tdfn-8; Ic Output Type Microchip
Package / Mounting Surface Mount (SMD); 8-TDFN (2x3)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1904810 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sc-70
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details