Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CEOA TC623CEOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 130422-TC623CEOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 130422-TC623CEOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CEOA - 130422-TC623CEOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CEOA
130422-TC623CEOA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CEOA 130422-TC623CEOA
Manufacturer: Microchip Technology Win Source Part Number: 130422-TC623CEOA Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Current - Output (Max): 1mA Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 130422-TC623CEOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Current - Output (Max): 1mA
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 130422-TC623CEOA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC623CEOA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers