Microchip Technology, Inc. Temperature & Humidity Sensor ICs MCP9701T-E/TT

Description
Linear Active Thermistor, 19.53mV/degC
Request a Quote Datasheet
Description
Linear Active Thermistor, 19.53mV/degC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 7681463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7681463
Temperature & Humidity Sensor ICs 7681463
Linear Active Thermistor, 19.53mV/degC

Linear Active Thermistor, 19.53mV/degC

Supplier's Site
Temperature & Humidity Sensor ICs - 7681463P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7681463P
Temperature & Humidity Sensor ICs 7681463P
Linear Active Thermistor, 19.53mV/degC

Linear Active Thermistor, 19.53mV/degC

Supplier's Site
Temperature & Humidity Sensor ICs - 1704328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1704328
Temperature & Humidity Sensor ICs 1704328
Linear Active Thermistor, 19.53mV/degC

Linear Active Thermistor, 19.53mV/degC

Supplier's Site
Analog and Digital Output - MCP9701T-E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701T-E/TTCT-ND
Analog and Digital Output MCP9701T-E/TTCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9701T-E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701T-E/TTDKR-ND
Analog and Digital Output MCP9701T-E/TTDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - MCP9701T-E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701T-E/TTTR-ND
Analog and Digital Output MCP9701T-E/TTTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/TT - 122227-MCP9701T-E/TT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/TT
122227-MCP9701T-E/TT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/TT 122227-MCP9701T-E/TT
Manufacturer: Microchip Technology Win Source Part Number: 122227-MCP9701T-E/TT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 122227-MCP9701T-E/TT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C to 125°C
Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 3.1 V to 5.5 V
Testing Conditions: 0°C to 70°C (-10°C to 125°C)

Buy Now Datasheet
Analog and Digital Output - MCP9701T-E/TT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9701T-E/TT
Analog and Digital Output MCP9701T-E/TT
SENSOR ANALOG -10C-125C SOT23-3

SENSOR ANALOG -10C-125C SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9701T-E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9701T-E/TT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9701T-E/TT
SENSOR ANALOG -10C-125C SOT23-3

SENSOR ANALOG -10C-125C SOT23-3

Supplier's Site
Thermistor, 8 Bit, 2C, Sot-23, Full Reel; Ic Output Type Microchip - 58T3403 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 8 Bit, 2C, Sot-23, Full Reel; Ic Output Type Microchip
58T3403
Thermistor, 8 Bit, 2C, Sot-23, Full Reel; Ic Output Type Microchip 58T3403
THERMISTOR, 8 BIT, 2C, SOT-23, FULL REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3.1V RoHS Compliant: Yes

THERMISTOR, 8 BIT, 2C, SOT-23, FULL REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Linear 19.5Mv/c, 3Sot23; Ic Output Type Microchip - 84R7346 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Linear 19.5Mv/c, 3Sot23; Ic Output Type Microchip
84R7346
Thermistor, Linear 19.5Mv/c, 3Sot23; Ic Output Type Microchip 84R7346
THERMISTOR, LINEAR 19.5MV/C, 3SOT23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3.1V; Supply RoHS Compliant: Yes

THERMISTOR, LINEAR 19.5MV/C, 3SOT23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3.1V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 7681463 7681463P MCP9701T-E/TTCT-ND 122227-MCP9701T-E/TT MCP9701T-E/TT MCP9701T-E/TT 58T3403
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701T-E/TT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Thermistor, 8 Bit, 2C, Sot-23, Full Reel; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature & Humidity Sensor ICs - 2333515 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-18
Standards and Certifications RoHS
View Details