Microchip Technology, Inc. Temperature Sensor, 6Deg C, Mqfn; Ic Output Type Microchip MCP96L00T-E/MX

Description
TEMPERATURE SENSOR, 6DEG C, MQFN; IC Output Type:Push Pull; Sensing Accuracy Range:± 6°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MQFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 6DEG C, MQFN; IC Output Type:Push Pull; Sensing Accuracy Range:± 6°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MQFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 6Deg C, Mqfn; Ic Output Type Microchip - 78AC4692 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 6Deg C, Mqfn; Ic Output Type Microchip
78AC4692
Temperature Sensor, 6Deg C, Mqfn; Ic Output Type Microchip 78AC4692
TEMPERATURE SENSOR, 6DEG C, MQFN; IC Output Type:Push Pull; Sensing Accuracy Range:± 6°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MQFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 6DEG C, MQFN; IC Output Type:Push Pull; Sensing Accuracy Range:± 6°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MQFN; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 78AC4692
Product Name Temperature Sensor, 6Deg C, Mqfn; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347370-A1132KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT75ARM-REEL7 - 860522-ADT75ARM-REEL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details