Microchip Technology, Inc. HIGH-ACCURACY, 12-BIT THERMAL SENSOR WITH SERIAL INTERFACE (A0 ADDRESS) 70046661

Description
Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.
Description
Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.

Suppliers

Company
Product
Description
Supplier Links
HIGH-ACCURACY, 12-BIT THERMAL SENSOR WITH SERIAL INTERFACE (A0 ADDRESS) - 70046661 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH-ACCURACY, 12-BIT THERMAL SENSOR WITH SERIAL INTERFACE (A0 ADDRESS)
70046661
HIGH-ACCURACY, 12-BIT THERMAL SENSOR WITH SERIAL INTERFACE (A0 ADDRESS) 70046661
Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.

Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sensor Chips
Product Number 70046661
Product Name HIGH-ACCURACY, 12-BIT THERMAL SENSOR WITH SERIAL INTERFACE (A0 ADDRESS)
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ - 900425-TMP35FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers