Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-6YM6 MIC281-6YM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 058610-MIC281-6YM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058610-MIC281-6YM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-6YM6 - 058610-MIC281-6YM6 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-6YM6
058610-MIC281-6YM6
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-6YM6 058610-MIC281-6YM6
Manufacturer: Microchip Technology Win Source Part Number: 058610-MIC281-6YM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 058610-MIC281-6YM6
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 058610-MIC281-6YM6
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-6YM6
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2034688 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details