Microchip Technology, Inc. Analog and Digital Output MIC281-3BM6-TR

Description
Temperature Sensor Digital, Remote 7 b SOT-23-6
Request a Quote Datasheet
Description
Temperature Sensor Digital, Remote 7 b SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MIC281-3BM6-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC281-3BM6-TR-ND
Analog and Digital Output MIC281-3BM6-TR-ND
Temperature Sensor Digital, Remote 7 b SOT-23-6

Temperature Sensor Digital, Remote 7 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-3BM6-TR - 1076255-MIC281-3BM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-3BM6-TR
1076255-MIC281-3BM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-3BM6-TR 1076255-MIC281-3BM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076255-MIC281-3BM6- TR Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076255-MIC281-3BM6-TR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC281-3BM6-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC281-3BM6-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC281-3BM6-TR
SENSOR DIGITAL REMOTE SOT23-6

SENSOR DIGITAL REMOTE SOT23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MIC281-3BM6-TR-ND 1076255-MIC281-3BM6-TR MIC281-3BM6-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-3BM6-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SOT-23-6 Surface Mount (SMD); SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 998947-A1365LKTTN-10-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details