Microchip Technology, Inc. Temperature & Humidity Sensor ICs MCP98243T-BE/MNY

Description
JEDEC DIMM Serial output temp sensor
Request a Quote Datasheet
Description
JEDEC DIMM Serial output temp sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 644254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
644254
Temperature & Humidity Sensor ICs 644254
JEDEC DIMM Serial output temp sensor

JEDEC DIMM Serial output temp sensor

Supplier's Site
Temperature Sensor, 0.5Deg C, Tdfn-8; Ic Output Type Microchip - 72AC6177 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.5Deg C, Tdfn-8; Ic Output Type Microchip
72AC6177
Temperature Sensor, 0.5Deg C, Tdfn-8; Ic Output Type Microchip 72AC6177
TEMPERATURE SENSOR, 0.5DEG C, TDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, 0.5DEG C, TDFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Thermal Management - MCP98243T-BE/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Thermal Management
MCP98243T-BE/MNY
Integrated Circuits (ICs) - PMIC - Thermal Management MCP98243T-BE/MNY
IC TEMP SENSOR 2WIRE 3V 8-TDFN

IC TEMP SENSOR 2WIRE 3V 8-TDFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 644254 72AC6177 MCP98243T-BE/MNY
Product Name Temperature & Humidity Sensor ICs Temperature Sensor, 0.5Deg C, Tdfn-8; Ic Output Type Microchip Integrated Circuits (ICs) - PMIC - Thermal Management
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1203LUA-T - 1010940-A1203LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Image sensor modules - C16091-06 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details