Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9510CT-E/CH MCP9510CT-E/CH

Description
Manufacturer: Microchip Technology Win Source Part Number: 926750-MCP9510CT-E/C H Operating Temperature Range: -40°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP9510 Categories: Sensors Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9510CT-E/CHCT, MCP9510CT-E/CHDKR, MCP9510CT-E/CHTR, MCP9510CTECH
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 926750-MCP9510CT-E/C H Operating Temperature Range: -40°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP9510 Categories: Sensors Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9510CT-E/CHCT, MCP9510CT-E/CHDKR, MCP9510CT-E/CHTR, MCP9510CTECH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP9510CT-E/CH is a resistor-programmable temperature switch designed for a wide operating voltage range of 2.7V to 5.5V. It features low supply current consumption, typically 30 µA, and offers high accuracy in temperature sensing, with typical accuracies of ±0.5°C at +25°C and ±1°C from 0°C to +70°C. The device can operate in temperatures ranging from -40°C to +125°C, making it suitable for various applications including power supply thermal shutdown, temperature alarms, and automotive systems. This temperature switch provides user-selectable hysteresis options of 2°C or 10°C and supports multiple output configurations, including active-low push-pull and open-drain outputs. The MCP9510 is packaged in a compact SOT-23-6 format, facilitating surface mount applications. With its programmable features and robust performance, the MCP9510CT-E/CH is a versatile choice for engineers looking to implement temperature control solutions in their designs.

Datasheet Summary
Powered by GS/AI

The MCP9510CT-E/CH is a resistor-programmable temperature switch designed for a wide operating voltage range of 2.7V to 5.5V. It features low supply current consumption, typically 30 µA, and offers high accuracy in temperature sensing, with typical accuracies of ±0.5°C at +25°C and ±1°C from 0°C to +70°C. The device can operate in temperatures ranging from -40°C to +125°C, making it suitable for various applications including power supply thermal shutdown, temperature alarms, and automotive systems. This temperature switch provides user-selectable hysteresis options of 2°C or 10°C and supports multiple output configurations, including active-low push-pull and open-drain outputs. The MCP9510 is packaged in a compact SOT-23-6 format, facilitating surface mount applications. With its programmable features and robust performance, the MCP9510CT-E/CH is a versatile choice for engineers looking to implement temperature control solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9510CT-E/CH - 926750-MCP9510CT-E/CH - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9510CT-E/CH
926750-MCP9510CT-E/CH
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9510CT-E/CH 926750-MCP9510CT-E/CH
Manufacturer: Microchip Technology Win Source Part Number: 926750-MCP9510CT-E/C H Operating Temperature Range: -40°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP9510 Categories: Sensors Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9510CT-E/CHCT, MCP9510CT-E/CHDKR, MCP9510CT-E/CHTR, MCP9510CTECH

Manufacturer: Microchip Technology
Win Source Part Number: 926750-MCP9510CT-E/CH
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9510
Categories: Sensors
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9510CT-E/CHCT, MCP9510CT-E/CHDKR, MCP9510CT-E/CHTR, MCP9510CTECH

Buy Now Datasheet
Temperature Switch, 0.5C, Sot23-6, Full Reel; Ic Output Type Microchip - 45P4733 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Switch, 0.5C, Sot23-6, Full Reel; Ic Output Type Microchip
45P4733
Temperature Switch, 0.5C, Sot23-6, Full Reel; Ic Output Type Microchip 45P4733
TEMPERATURE SWITCH, 0.5C, SOT23-6, FULL REEL; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SWITCH, 0.5C, SOT23-6, FULL REEL; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermostats - Solid State - MCP9510CT-E/CH - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
MCP9510CT-E/CH
Thermostats - Solid State MCP9510CT-E/CH
THERMOSTAT PRG ACT HI/LO SOT23-6

THERMOSTAT PRG ACT HI/LO SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 926750-MCP9510CT-E/CH 45P4733 MCP9510CT-E/CH
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9510CT-E/CH Temperature Switch, 0.5C, Sot23-6, Full Reel; Ic Output Type Microchip Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details