Microchip Technology, Inc. Analog and Digital Output MCP9802A5T-M/OT

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9802A5T-M/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9802A5T-M/OTCT-ND
Analog and Digital Output MCP9802A5T-M/OTCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9802A5T-M/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9802A5T-M/OTTR-ND
Analog and Digital Output MCP9802A5T-M/OTTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9802A5T-M/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9802A5T-M/OTDKR-ND
Analog and Digital Output MCP9802A5T-M/OTDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1041611-MCP9802A5T-M/OT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1041611-MCP9802A5T-M/OT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1041611-MCP9802A5T-M/OT
Win Source Part Number: 1041611-MCP9802A5T-M /OT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -10°C ~ 85°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MCP9800A5T-M/OT; TC77-3.3MCTTR; TC77-5.0MCTTR; AD7415ART-0500RL7; TMP100NA/3K; ADW75001Z-0REEL7MCP9 802A5T-MOT; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP9802A5TMOT,MCP980 2A5T-M/OTCT,MCP9802A 5T-M/OTTR,MCP9802A5T -M/OTDKR Base Product Number: MCP9802

Win Source Part Number: 1041611-MCP9802A5T-M/OT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -10°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MCP9800A5T-M/OT; TC77-3.3MCTTR; TC77-5.0MCTTR; AD7415ART-0500RL7; TMP100NA/3K; ADW75001Z-0REEL7MCP9802A5T-MOT;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP9802A5TMOT,MCP9802A5T-M/OTCT,MCP9802A5T-M/OTTR,MCP9802A5T-M/OTDKR
Base Product Number: MCP9802

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9802A5T-M/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9802A5T-M/OT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9802A5T-M/OT
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site
Analog and Digital Output - MCP9802A5T-M/OT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9802A5T-M/OT
Analog and Digital Output MCP9802A5T-M/OT
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site Datasheet
Temperature Sensor, Digital, Sot-23-5; Ic Output Type Microchip - 02AH4535 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Sot-23-5; Ic Output Type Microchip
02AH4535
Temperature Sensor, Digital, Sot-23-5; Ic Output Type Microchip 02AH4535
TEMPERATURE SENSOR, DIGITAL, SOT-23-5; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, SOT-23-5; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9802A5T-M/OTCT-ND 1041611-MCP9802A5T-M/OT MCP9802A5T-M/OT MCP9802A5T-M/OT 02AH4535
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, Digital, Sot-23-5; Ic Output Type Microchip
Package / Mounting SC-74A, SOT-753 Surface Mount (SMD); SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1212EUA-T - 1010945-A1212EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 33A-001D - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details