Microchip Technology, Inc. Analog and Digital Output MIC284-0YM

Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 576-2203-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
576-2203-ND
Analog and Digital Output 576-2203-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-0YM - 1222363-MIC284-0YM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-0YM
1222363-MIC284-0YM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-0YM 1222363-MIC284-0YM
Manufacturer: Microchip Technology Win Source Part Number: 1222363-MIC284-0YM Packaging: Tube Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1222363-MIC284-0YM
Packaging: Tube
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: I²C/SMBus
Test Condition: 0°C ~ 100°C (-55°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC284-0YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC284-0YM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC284-0YM
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 576-2203-ND 1222363-MIC284-0YM MIC284-0YM
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-0YM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers