Microchip Technology, Inc. Analog and Digital Output MCP9701A-E/TO

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9701A-E/TO-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9701A-E/TO-ND
Analog and Digital Output MCP9701A-E/TO-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701A-E/TO - 1075429-MCP9701A-E/TO - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701A-E/TO
1075429-MCP9701A-E/TO
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701A-E/TO 1075429-MCP9701A-E/TO
Manufacturer: Microchip Technology Win Source Part Number: 1075429-MCP9701A-E/T O Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C to 125°C Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Supply Voltage - Operating: 3.1 V to 5.5 V Testing Conditions: 0°C to 70°C (-10°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075429-MCP9701A-E/TO
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C to 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Supply Voltage - Operating: 3.1 V to 5.5 V
Testing Conditions: 0°C to 70°C (-10°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 7387051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387051
Temperature & Humidity Sensor ICs 7387051
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 9122856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
9122856
Temperature & Humidity Sensor ICs 9122856
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Temperature & Humidity Sensor ICs - 7387051P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7387051P
Temperature & Humidity Sensor ICs 7387051P
Temperature sensor, -40 to +125 degC

Temperature sensor, -40 to +125 degC

Supplier's Site
Sensors >> Temperature Sensors - MCP9701A-E/TO - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
MCP9701A-E/TO
Sensors >> Temperature Sensors MCP9701A-E/TO
TO-92 Temperature Sensors ROHS

TO-92 Temperature Sensors ROHS

Supplier's Site Datasheet
Analog and Digital Output - MCP9701A-E/TO - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9701A-E/TO
Analog and Digital Output MCP9701A-E/TO
SENSOR ANALOG -10C-125C TO92-3

SENSOR ANALOG -10C-125C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9701A-E/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9701A-E/TO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9701A-E/TO
SENSOR ANALOG -10C-125C TO92-3

SENSOR ANALOG -10C-125C TO92-3

Supplier's Site
Temperature Sensor, 1C, 3-To-92; Ic Output Type Microchip - 17M0680 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 3-To-92; Ic Output Type Microchip
17M0680
Temperature Sensor, 1C, 3-To-92; Ic Output Type Microchip 17M0680
TEMPERATURE SENSOR, 1C, 3-TO-92; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.1V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 3-TO-92; IC Output Type:Analogue; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:0°C; Sensing Temperature Max:70°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.1V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9701A-E/TO-ND 1075429-MCP9701A-E/TO 7387051 7387051P MCP9701A-E/TO MCP9701A-E/TO MCP9701A-E/TO 17M0680
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9701A-E/TO Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors >> Temperature Sensors Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 1C, 3-To-92; Ic Output Type Microchip
Package / Mounting TO-226-3, TO-92-3 (TO-226AA) TO-92-3 To-92 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details