High-Accuracy, 12-bit Thermal Sensor
TEMPERATURE SENSOR, 0.25DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8MSOP
SENSOR DIGITAL -40C-125C 8MSOP
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 649471 | 57AC2518 | MCP9804T-E/MS | MCP9804T-E/MS |
| Product Name | Temperature & Humidity Sensor ICs | Temperature Sensor, 0.25Deg C, Msop-8; Ic Output Type Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |