Manufacturer: Microchip Technology
Win Source Part Number: 1075434-MCP9808T-E/M
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Family Name: MCP9808
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): TMP06BRTZ-REEL; TMP06BRT-REEL; TMP06BRT-REEL7; TMP06BRT-500RL7;
Introduction Date: October 28, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-MSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-MSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-MSOP
TEMP SENSOR, AEC-Q100, 1DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
TEMP SENSOR, AEC-Q100, 1DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
MSOP-8 Temperature Sensors ROHS
SENSOR DIGITAL -40C-125C 8MSOP
SENSOR DIGITAL -40C-125C 8MSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1075434-MCP9808T-E/MS | MCP9808T-E/MSCT-ND | 55AC2747 | MCP9808T-E/MS | MCP9808T-E/MS | MCP9808T-E/MS |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9808T-E/MS | Analog and Digital Output | Temp Sensor, Aec-Q100, 1Deg C, Msop-8; Ic Output Type Microchip | Sensors >> Temperature Sensors | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |