SENSOR ANALOG -40C-125C SC70-5
SENSOR ANALOG -40C-125C SC70-5
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SC-70-5
Win Source Part Number: 977862-MCP9700AT-E/L
Category: Sensors, Transducers>Temperat
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (-2°C, +4°C)
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP9700AT-E/LTVAOTR
Base Product Number: MCP9700
SENSOR ANALOG -40C-125C SC70-5
SENSOR ANALOG -40C-125C SC70-5
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 150-MCP9700AT-E/LTVAOCT-ND | 977862-MCP9700AT-E/LTVAO | MCP9700AT-E/LTVAO | MCP9700AT-E/LTVAO |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 5-TSSOP, SC-70-5, SOT-353 | Surface Mount (SMD); 5-TSSOP, SC-70-5, SOT-353 | Surface Mount |