Microchip Technology, Inc. Analog and Digital Output MCP9803-M/SNG

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9803-M/SNG-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9803-M/SNG-ND
Analog and Digital Output MCP9803-M/SNG-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9803-M/SNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9803-M/SNG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9803-M/SNG
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Temperature Sensor 12 Bit, 0.5C, 8-Soic; Ic Output Type Microchip - 43J9525 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor 12 Bit, 0.5C, 8-Soic; Ic Output Type Microchip
43J9525
Temperature Sensor 12 Bit, 0.5C, 8-Soic; Ic Output Type Microchip 43J9525
TEMPERATURE SENSOR 12 BIT, 0.5C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR 12 BIT, 0.5C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9803-M/SNG-ND MCP9803-M/SNG 43J9525
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor 12 Bit, 0.5C, 8-Soic; Ic Output Type Microchip
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details