High-Accuracy, 12-bit Thermal Sensor
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 805313-MCP9801-M/MS
Packaging: Tube
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Output Type: I²C/SMBus
Test Condition: -10°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: MCP9801
SENSOR DIGITAL -55C-125C 8MSOP
HIGH-ACCURACY, 12-BIT THERMAL SENSOR WITH SERIAL INTERFACE, 8 MSOP 3X3MM TUBE ROHS COMPLIANT: YES
SENSOR DIGITAL -55C-125C 8MSOP
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 649442 | MCP9801-M/MS-ND | 805313-MCP9801-M/MS | MCP9801-M/MS | 88H9947 | MCP9801-M/MS |
| Product Name | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801-M/MS | Analog and Digital Output | High-Accuracy, 12-Bit Thermal Sensor With Serial Interface, 8 Msop 3X3Mm Tube Rohs Compliant Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |