Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC384-2YM

Description
Win Source Part Number: 1078839-MIC384-2YM Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MIC284-3YM; MIC384-3YM; MIC384-1YM; LM75AIM/NOPB; LM75AIMX/NOPB; LM75BIM-3/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC384
Request a Quote Datasheet
Description
Win Source Part Number: 1078839-MIC384-2YM Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MIC284-3YM; MIC384-3YM; MIC384-1YM; LM75AIM/NOPB; LM75AIMX/NOPB; LM75BIM-3/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1078839-MIC384-2YM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1078839-MIC384-2YM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1078839-MIC384-2YM
Win Source Part Number: 1078839-MIC384-2YM Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MIC284-3YM; MIC384-3YM; MIC384-1YM; LM75AIM/NOPB; LM75AIMX/NOPB; LM75BIM-3/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC384

Win Source Part Number: 1078839-MIC384-2YM
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 100°C (-55°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MIC284-3YM; MIC384-3YM; MIC384-1YM; LM75AIM/NOPB; LM75AIMX/NOPB; LM75BIM-3/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC384

Buy Now Datasheet
Analog and Digital Output - MIC384-2YM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC384-2YM-ND
Analog and Digital Output MIC384-2YM-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC384-2YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC384-2YM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC384-2YM
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1078839-MIC384-2YM MIC384-2YM-ND MIC384-2YM
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347155-A1145LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details