Microchip Technology, Inc. Analog and Digital Output MCP9902T-AE/RW

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9902T-AE/RWTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9902T-AE/RWTR-ND
Analog and Digital Output MCP9902T-AE/RWTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - MCP9902T-AE/RWCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9902T-AE/RWCT-ND
Analog and Digital Output MCP9902T-AE/RWCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - MCP9902T-AE/RWDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9902T-AE/RWDKR-ND
Analog and Digital Output MCP9902T-AE/RWDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip - 44Y7732 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip
44Y7732
Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip 44Y7732
TEMP SENSOR, 0.25DEG C, WDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes

TEMP SENSOR, 0.25DEG C, WDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9902T-AE/RW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9902T-AE/RW
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9902T-AE/RW
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9902T-AE/RWTR-ND 44Y7732 MCP9902T-AE/RW
Product Name Analog and Digital Output Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details