Manufacturer: Microchip Technology
Win Source Part Number: 031911-TC1047VNBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 4.4 V
Testing Conditions: 25°C (125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management, HVAC, Test & Measurement, Sensing & Instrumentation, Automotive
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Temperature-to-Volta
Temperature-to-Volta
Temperature-to-Volta
SENSOR ANALOG -40C-125C SOT23-3
SENSOR ANALOG -40C-125C SOT23-3
TEMPERATURE TO VOLTAGE CONVERTER, 2C, 3-SOT-23B; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TEMPERATURE TO VOLTAGE CONVERTER, 2C, 3-SOT-23B; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
IC, TEMPERATURE SENSOR; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 031911-TC1047VNBTR | TC1047VNBTR-ND | 8230789P | 8230789 | TC1047VNBTR | TC1047VNBTR | 89C8094 | 94M9810 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC1047VNBTR | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature To Voltage Converter, 2C, 3-Sot-23B; Ic Output Type Microchip | Ic, Temperature Sensor; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile; Consumer | |||||||
| Package / Mounting | Surface Mount (SMD); SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | Sot-23 | Surface Mount |