Microchip Technology, Inc. Analog and Digital Output EMC1063-2-ACZL-TR

Description
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1063-2-ACZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1063-2-ACZL-TR-ND
Analog and Digital Output EMC1063-2-ACZL-TR-ND
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1063-2-ACZL-TR - 051163-EMC1063-2-ACZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1063-2-ACZL-TR
051163-EMC1063-2-ACZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1063-2-ACZL-TR 051163-EMC1063-2-ACZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 051163-EMC1063-2-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -20°C to 85°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C (-20°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051163-EMC1063-2-ACZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -20°C to 85°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C (-20°C to 85°C)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1063-2-ACZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1063-2-ACZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1063-2-ACZL-TR
SENSOR DIGITAL -20C-85C 8MSOP

SENSOR DIGITAL -20C-85C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1063-2-ACZL-TR-ND 051163-EMC1063-2-ACZL-TR EMC1063-2-ACZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1063-2-ACZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-03KPA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motion Sensor ICs - 1942969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
LM235 Precision Temperature Sensor - LM235H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details