Manufacturer: Microchip Technology
Win Source Part Number: 038434-MCP9801-M/SN
Packaging: Tube/Rail
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Hi-Acc 12b Therm Sensor,Ser I/F,MCP9801
Hi-Acc 12b Therm Sensor,Ser I/F,MCP9801
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
Temperature Sensor IC, Digital, 0.5 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 038434-MCP9801-M/SN | 403834P | 9126729 | MCP9801-M/SN-ND | MCP9801-M/SN | 58M8994 | MCP9801-M/SN |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801-M/SN | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor Ic, Digital, 0.5 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |