Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-115E/OT MCP9501PT-115E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 788348-MCP9501PT-115 E/OT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 3 V ~ 6 V Output: Active Low Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKP015-T; MAX6503UKP005; MAX6503UKP015; MAX6503UKN005-T; Introduction Date: January 28, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788348-MCP9501PT-115 E/OT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 3 V ~ 6 V Output: Active Low Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKP015-T; MAX6503UKP005; MAX6503UKP015; MAX6503UKN005-T; Introduction Date: January 28, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-115E/OT - 788348-MCP9501PT-115E/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-115E/OT
788348-MCP9501PT-115E/OT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-115E/OT 788348-MCP9501PT-115E/OT
Manufacturer: Microchip Technology Win Source Part Number: 788348-MCP9501PT-115 E/OT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 3 V ~ 6 V Output: Active Low Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKP015-T; MAX6503UKP005; MAX6503UKP015; MAX6503UKN005-T; Introduction Date: January 28, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788348-MCP9501PT-115E/OT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 3 V ~ 6 V
Output: Active Low
Switching Temperature: 115°C
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: MCP9501
Categories: Sensors, Transducers
Operating Supply Current: 25μA
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): MAX6503UKP015-T; MAX6503UKP005; MAX6503UKP015; MAX6503UKN005-T;
Introduction Date: January 28, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - MCP9501PT-115E/OT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
MCP9501PT-115E/OT
Thermostats - Solid State MCP9501PT-115E/OT
THERMOSTAT 115DEG ACT LO SOT23-5

THERMOSTAT 115DEG ACT LO SOT23-5

Supplier's Site Datasheet
Temperature Sensor; Ic Output Type Microchip - 91R2895 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2895
Temperature Sensor; Ic Output Type Microchip 91R2895
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 788348-MCP9501PT-115E/OT MCP9501PT-115E/OT 91R2895
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-115E/OT Thermostats - Solid State Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details