Microchip Technology, Inc. Analog and Digital Output AT30TSE758-MA8-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE758-MA8-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758-MA8-TTR-ND
Analog and Digital Output AT30TSE758-MA8-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-MA8-T - 1019360-AT30TSE758-MA8-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-MA8-T
1019360-AT30TSE758-MA8-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-MA8-T 1019360-AT30TSE758-MA8-T
Manufacturer: Microchip Technology Win Source Part Number: 1019360-AT30TSE758-M A8-T Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 55°C (-20°C to 105°C) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019360-AT30TSE758-MA8-T
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 55°C (-20°C to 105°C)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE758-MA8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE758-MA8-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758-MA8-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site
Analog and Digital Output - AT30TSE758-MA8-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TSE758-MA8-T
Analog and Digital Output AT30TSE758-MA8-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE758-MA8-TTR-ND 1019360-AT30TSE758-MA8-T AT30TSE758-MA8-T AT30TSE758-MA8-T
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-MA8-T Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting 8-UFDFN Exposed Pad Surface Mount (SMD); 8-UDFN (2x3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details