Microchip Technology, Inc. Analog and Digital Output MCP9700T-H/LT

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9700T-H/LTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-H/LTTR-ND
Analog and Digital Output MCP9700T-H/LTTR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9700T-H/LTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-H/LTCT-ND
Analog and Digital Output MCP9700T-H/LTCT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - MCP9700T-H/LTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700T-H/LTDKR-ND
Analog and Digital Output MCP9700T-H/LTDKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-H/LT - 849582-MCP9700T-H/LT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-H/LT
849582-MCP9700T-H/LT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-H/LT 849582-MCP9700T-H/LT
Manufacturer: Microchip Technology Win Source Part Number: 849582-MCP9700T-H/LT Features: Temperature Sensor Package: Reel - TR Family Name: MCP9700 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9700T-H/LTDKR, MCP9700T-H/LTTR, MCP9700T-H/LTCT, MCP9700T-H/LT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 849582-MCP9700T-H/LT
Features: Temperature Sensor
Package: Reel - TR
Family Name: MCP9700
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9700T-H/LTDKR, MCP9700T-H/LTTR, MCP9700T-H/LTCT, MCP9700T-H/LT-ND

Buy Now Datasheet
Analog and Digital Output - MCP9700T-H/LT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9700T-H/LT
Analog and Digital Output MCP9700T-H/LT
SENSOR ANALOG -40C-150C SC70

SENSOR ANALOG -40C-150C SC70

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700T-H/LT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700T-H/LT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700T-H/LT
SENSOR ANALOG -40C-150C SC70

SENSOR ANALOG -40C-150C SC70

Supplier's Site
Sensor, Temperature, 4Deg Celsius, Sc-70-5; Ic Output Type Microchip - 12T7777 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Temperature, 4Deg Celsius, Sc-70-5; Ic Output Type Microchip
12T7777
Sensor, Temperature, 4Deg Celsius, Sc-70-5; Ic Output Type Microchip 12T7777
SENSOR, TEMPERATURE, 4DEG CELSIUS, SC-70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes

SENSOR, TEMPERATURE, 4DEG CELSIUS, SC-70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:70°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9700T-H/LTTR-ND 849582-MCP9700T-H/LT MCP9700T-H/LT MCP9700T-H/LT 12T7777
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700T-H/LT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensor, Temperature, 4Deg Celsius, Sc-70-5; Ic Output Type Microchip
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 - 877717-LMT84QDCKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SC-70
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details