Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803T-M/MSG MCP9803T-M/MSG

Description
Manufacturer: Microchip Technology Win Source Part Number: 058406-MCP9803T-M/MS G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058406-MCP9803T-M/MS G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803T-M/MSG - 058406-MCP9803T-M/MSG - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803T-M/MSG
058406-MCP9803T-M/MSG
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803T-M/MSG 058406-MCP9803T-M/MSG
Manufacturer: Microchip Technology Win Source Part Number: 058406-MCP9803T-M/MS G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 058406-MCP9803T-M/MSG
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 85°C (-55°C to 125°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 058406-MCP9803T-M/MSG
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803T-M/MSG
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-004 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
4 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details