Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5YM6-TR MIC281-5YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788559-MIC281-5YM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: MIC281 Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TMP; 103ATMP103E; TMP103F; TMP103D; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788559-MIC281-5YM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: MIC281 Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TMP; 103ATMP103E; TMP103F; TMP103D; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5YM6-TR - 788559-MIC281-5YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5YM6-TR
788559-MIC281-5YM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5YM6-TR 788559-MIC281-5YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788559-MIC281-5YM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: MIC281 Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TMP; 103ATMP103E; TMP103F; TMP103D; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788559-MIC281-5YM6-TR
Series: IttyBitty
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Shutdown Mode
Package: SOT-23-6
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 0°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Family Name: MIC281
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TMP; 103ATMP103E; TMP103F; TMP103D;
Introduction Date: August 01, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - MIC281-5YM6-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC281-5YM6-TR-ND
Analog and Digital Output MIC281-5YM6-TR-ND
Temperature Sensor Digital, Remote 7 b SOT-23-6

Temperature Sensor Digital, Remote 7 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC281-5YM6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC281-5YM6-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC281-5YM6-TR
SENSOR DIGITAL REMOTE SOT23-6

SENSOR DIGITAL REMOTE SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 788559-MIC281-5YM6-TR MIC281-5YM6-TR-ND MIC281-5YM6-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5YM6-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details