Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3YMM-TR MIC284-3YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884707-MIC284-3YMM-T R Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC284 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC284-3YMM TR, MIC284-3YMM TR-ND, MIC284-3YMMTR, MIC284-3YMMTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884707-MIC284-3YMM-T R Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC284 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC284-3YMM TR, MIC284-3YMM TR-ND, MIC284-3YMMTR, MIC284-3YMMTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3YMM-TR - 884707-MIC284-3YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3YMM-TR
884707-MIC284-3YMM-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3YMM-TR 884707-MIC284-3YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884707-MIC284-3YMM-T R Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MIC284 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC284-3YMM TR, MIC284-3YMM TR-ND, MIC284-3YMMTR, MIC284-3YMMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884707-MIC284-3YMM-TR
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC284
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC284-3YMM TR, MIC284-3YMM TR-ND, MIC284-3YMMTR, MIC284-3YMMTR-ND

Buy Now Datasheet
Analog and Digital Output - MIC284-3YMM-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC284-3YMM-TR-ND
Analog and Digital Output MIC284-3YMM-TR-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC284-3YMM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC284-3YMM-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC284-3YMM-TR
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 884707-MIC284-3YMM-TR MIC284-3YMM-TR-ND MIC284-3YMM-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3YMM-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 7703387P - RS Components, Ltd.
Specs
Package / Mounting SC-59
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details