Microchip Technology, Inc. Analog and Digital Output EMC1001-1-AFZQ-TR

Description
Temperature Sensor Digital, Local -25°C ~ 125°C 10 b SOT-6
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -25°C ~ 125°C 10 b SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1001-1-AFZQ-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1001-1-AFZQ-TR-ND
Analog and Digital Output EMC1001-1-AFZQ-TR-ND
Temperature Sensor Digital, Local -25°C ~ 125°C 10 b SOT-6

Temperature Sensor Digital, Local -25°C ~ 125°C 10 b SOT-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1001-1-AFZQ-TR - 051158-EMC1001-1-AFZQ-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1001-1-AFZQ-TR
051158-EMC1001-1-AFZQ-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1001-1-AFZQ-TR 051158-EMC1001-1-AFZQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 051158-EMC1001-1-AFZ Q-TR Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -25°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: SOT-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 40°C to 85°C (-25°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051158-EMC1001-1-AFZQ-TR
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -25°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-6
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 85°C (-25°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1001-1-AFZQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1001-1-AFZQ-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1001-1-AFZQ-TR
SENSOR DIGITAL -25C-125C SOT6

SENSOR DIGITAL -25C-125C SOT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1001-1-AFZQ-TR-ND 051158-EMC1001-1-AFZQ-TR EMC1001-1-AFZQ-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1001-1-AFZQ-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SOT-23-6 Surface Mount (SMD); SOT-6
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347293-A1186ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details