Microchip Technology, Inc. Analog and Digital Output EMC1428-7-AP-TR-CB7

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1428-7-AP-TR-CB7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1428-7-AP-TR-CB7CT-ND
Analog and Digital Output EMC1428-7-AP-TR-CB7CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Analog and Digital Output - EMC1428-7-AP-TR-CB7DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1428-7-AP-TR-CB7DKR-ND
Analog and Digital Output EMC1428-7-AP-TR-CB7DKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Analog and Digital Output - EMC1428-7-AP-TR-CB7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1428-7-AP-TR-CB7TR-ND
Analog and Digital Output EMC1428-7-AP-TR-CB7TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR-CB7 - 870410-EMC1428-7-AP-TR-CB7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR-CB7
870410-EMC1428-7-AP-TR-CB7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR-CB7 870410-EMC1428-7-AP-TR-CB7
Manufacturer: Microchip Technology Win Source Part Number: 870410-EMC1428-7-AP- TR-CB7 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EMC1428 Categories: Sensors Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EMC1428-7-AP-TR-CB7C T, EMC1428-7-AP-TR-CB7D KR, EMC1428-7-AP-TR-CB7T R

Manufacturer: Microchip Technology
Win Source Part Number: 870410-EMC1428-7-AP-TR-CB7
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: EMC1428
Categories: Sensors
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EMC1428-7-AP-TR-CB7CT, EMC1428-7-AP-TR-CB7DKR, EMC1428-7-AP-TR-CB7TR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR-CB7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1428-7-AP-TR-CB7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1428-7-AP-TR-CB7
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site
Analog and Digital Output - EMC1428-7-AP-TR-CB7 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
EMC1428-7-AP-TR-CB7
Analog and Digital Output EMC1428-7-AP-TR-CB7
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1428-7-AP-TR-CB7CT-ND 870410-EMC1428-7-AP-TR-CB7 EMC1428-7-AP-TR-CB7 EMC1428-7-AP-TR-CB7
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-7-AP-TR-CB7 Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting 16-VQFN Exposed Pad 16-QFN (4x4) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103LUA-T - 1010922-A1103LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details