Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75A-MA8M-T AT30TS75A-MA8M-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 846068-AT30TS75A-MA8 M-T Features: Temperature Sensor Package: Reel - TR Family Name: AT30TS75 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS75A-MA8M-TCT, AT30TS75A-MA8M-TDKR, AT30TS75A-MA8M-TTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 846068-AT30TS75A-MA8 M-T Features: Temperature Sensor Package: Reel - TR Family Name: AT30TS75 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS75A-MA8M-TCT, AT30TS75A-MA8M-TDKR, AT30TS75A-MA8M-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75A-MA8M-T - 846068-AT30TS75A-MA8M-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75A-MA8M-T
846068-AT30TS75A-MA8M-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75A-MA8M-T 846068-AT30TS75A-MA8M-T
Manufacturer: Microchip Technology Win Source Part Number: 846068-AT30TS75A-MA8 M-T Features: Temperature Sensor Package: Reel - TR Family Name: AT30TS75 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS75A-MA8M-TCT, AT30TS75A-MA8M-TDKR, AT30TS75A-MA8M-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 846068-AT30TS75A-MA8M-T
Features: Temperature Sensor
Package: Reel - TR
Family Name: AT30TS75
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT30TS75A-MA8M-TCT, AT30TS75A-MA8M-TDKR, AT30TS75A-MA8M-TTR

Buy Now Datasheet
Analog and Digital Output - AT30TS75A-MA8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-MA8M-TTR-ND
Analog and Digital Output AT30TS75A-MA8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TS75A-MA8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-MA8M-TDKR-ND
Analog and Digital Output AT30TS75A-MA8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TS75A-MA8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-MA8M-TCT-ND
Analog and Digital Output AT30TS75A-MA8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Temperature Sensor, Digital, Udfn-8; Ic Output Type Microchip - 02AH4348 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Udfn-8; Ic Output Type Microchip
02AH4348
Temperature Sensor, Digital, Udfn-8; Ic Output Type Microchip 02AH4348
TEMPERATURE SENSOR, DIGITAL, UDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, UDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS75A-MA8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS75A-MA8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS75A-MA8M-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site
Analog and Digital Output - AT30TS75A-MA8M-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TS75A-MA8M-T
Analog and Digital Output AT30TS75A-MA8M-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 846068-AT30TS75A-MA8M-T AT30TS75A-MA8M-TTR-ND 02AH4348 AT30TS75A-MA8M-T AT30TS75A-MA8M-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75A-MA8M-T Analog and Digital Output Temperature Sensor, Digital, Udfn-8; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-2-T - 908869-A1363LLUTR-2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details