Microchip Technology, Inc. Analog and Digital Output EMC1403-1-YZT-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 14-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1403-1-YZT-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1403-1-YZT-TR-ND
Analog and Digital Output EMC1403-1-YZT-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 14-SOIC

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 14-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-YZT-TR - 1036308-EMC1403-1-YZT-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-YZT-TR
1036308-EMC1403-1-YZT-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-YZT-TR 1036308-EMC1403-1-YZT-TR
Manufacturer: Microchip Technology Win Source Part Number: 1036308-EMC1403-1-YZ T-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1036308-EMC1403-1-YZT-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1403-1-YZT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1403-1-YZT-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1403-1-YZT-TR
SENSOR DIGITAL -40C-125C 14SOIC

SENSOR DIGITAL -40C-125C 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1403-1-YZT-TR-ND 1036308-EMC1403-1-YZT-TR EMC1403-1-YZT-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-YZT-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "14-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details