Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Win Source Part Number: 1125170-AT30TS74-U1F
Category: Sensors, Transducers>Temperat
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 5-WFBGA, WLCSP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): AT30TS74U1FMCBT;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AT30TS74-U1FMCB-TCT,
Base Product Number: AT30TS74
SENSOR DIGITAL -55C-125C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | AT30TS74-U1FMCB-TDKR-ND | 1125170-AT30TS74-U1FMCB-T | AT30TS74-U1FMCB-T |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 5-WFBGA, WLCSP | Surface Mount (SMD); 5-WFBGA, WLCSP |