Microchip Technology, EMC1812T-AE/RW
Microchip Technology, EMC1812T-AE/RW
Microchip Technology, EMC1812T-AE/RW
Temperature Sensor Digital, Remote 8-WDFN (2x2)
Temperature Sensor Digital, Remote 8-WDFN (2x2)
Temperature Sensor Digital, Remote 8-WDFN (2x2)
TEMP SENSOR, ANALOGUE / DIGITAL, WDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.62VRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1871564 | 1871826P | EMC1812T-AE/RWCT-ND | 74AC6520 |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temp Sensor, Analogue / Digital, Wdfn; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature |