Manufacturer: Microchip Technology
Win Source Part Number: 788349-MCP9801T-M/SN
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -10°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): STLM75M2F; MCP9801T-M/SN; MCP9803T-M/SN; MCP9801T-M/SNG;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
TEMPERATURE SENSOR, DIGITAL, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 788349-MCP9801T-M/SN | MCP9801T-M/SNTR-ND | 02AH4534 | MCP9801T-M/SN | MCP9801T-M/SN |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/SN | Analog and Digital Output | Temperature Sensor, Digital, Soic-8; Ic Output Type Microchip | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |