Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS00-MAH-T

Description
Win Source Part Number: 1108312-AT30TS00-MAH -T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Programmable Limit, Selectable Hysteresis, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: 25°C Resolution: 11 b Sensor Type: Internal Sensing Temperature - Local: -20°C ~ 125°C Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT30TS00-MAH-TT R-ND,1611-AT30TS00-M AH-TCTINACTIVE,AT30T S00-MAH-TTR,1611-AT3 0TS00-MAH-TDKR-ND,16 11-AT30TS00-MAH-TTR, AT30TS00-MAH-TCT,AT3 0TS00-MAH-TDKR,1611- AT30TS00-MAH-TDKR,16 11-AT30TS00-MAH-TTRI NACTIVE,1611-AT30TS0 0-MAH-TDKRINACTIVE,1 611-AT30TS00-MAH-TCT ,1611-AT30TS00-MAH-T CT-ND,AT30TS00-MAH-T -ND,AT30TS00MAHT Base Product Number: AT30TS00
Request a Quote Datasheet
Description
Win Source Part Number: 1108312-AT30TS00-MAH -T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Programmable Limit, Selectable Hysteresis, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: 25°C Resolution: 11 b Sensor Type: Internal Sensing Temperature - Local: -20°C ~ 125°C Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT30TS00-MAH-TT R-ND,1611-AT30TS00-M AH-TCTINACTIVE,AT30T S00-MAH-TTR,1611-AT3 0TS00-MAH-TDKR-ND,16 11-AT30TS00-MAH-TTR, AT30TS00-MAH-TCT,AT3 0TS00-MAH-TDKR,1611- AT30TS00-MAH-TDKR,16 11-AT30TS00-MAH-TTRI NACTIVE,1611-AT30TS0 0-MAH-TDKRINACTIVE,1 611-AT30TS00-MAH-TCT ,1611-AT30TS00-MAH-T CT-ND,AT30TS00-MAH-T -ND,AT30TS00MAHT Base Product Number: AT30TS00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1108312-AT30TS00-MAH-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1108312-AT30TS00-MAH-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1108312-AT30TS00-MAH-T
Win Source Part Number: 1108312-AT30TS00-MAH -T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Programmable Limit, Selectable Hysteresis, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: 25°C Resolution: 11 b Sensor Type: Internal Sensing Temperature - Local: -20°C ~ 125°C Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 1611-AT30TS00-MAH-TT R-ND,1611-AT30TS00-M AH-TCTINACTIVE,AT30T S00-MAH-TTR,1611-AT3 0TS00-MAH-TDKR-ND,16 11-AT30TS00-MAH-TTR, AT30TS00-MAH-TCT,AT3 0TS00-MAH-TDKR,1611- AT30TS00-MAH-TDKR,16 11-AT30TS00-MAH-TTRI NACTIVE,1611-AT30TS0 0-MAH-TDKRINACTIVE,1 611-AT30TS00-MAH-TCT ,1611-AT30TS00-MAH-T CT-ND,AT30TS00-MAH-T -ND,AT30TS00MAHT Base Product Number: AT30TS00

Win Source Part Number: 1108312-AT30TS00-MAH-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Programmable Limit, Selectable Hysteresis, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: 25°C
Resolution: 11 b
Sensor Type: Internal
Sensing Temperature - Local: -20°C ~ 125°C
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT30TS00-MAH-TTR-ND,1611-AT30TS00-MAH-TCTINACTIVE,AT30TS00-MAH-TTR,1611-AT30TS00-MAH-TDKR-ND,1611-AT30TS00-MAH-TTR,AT30TS00-MAH-TCT,AT30TS00-MAH-TDKR,1611-AT30TS00-MAH-TDKR,1611-AT30TS00-MAH-TTRINACTIVE,1611-AT30TS00-MAH-TDKRINACTIVE,1611-AT30TS00-MAH-TCT,1611-AT30TS00-MAH-TCT-ND,AT30TS00-MAH-T-ND,AT30TS00MAHT
Base Product Number: AT30TS00

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS00-MAH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS00-MAH-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS00-MAH-T
SENSOR INTERNAL -20C-125C 8WDFN

SENSOR INTERNAL -20C-125C 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1108312-AT30TS00-MAH-T AT30TS00-MAH-T
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details