Microchip Technology, Inc. Analog and Digital Output AT30TS750A-SS8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TS750A-SS8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750A-SS8M-TTR-ND
Analog and Digital Output AT30TS750A-SS8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 982770-AT30TS750A-SS8M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
982770-AT30TS750A-SS8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 982770-AT30TS750A-SS8M-T
Win Source Part Number: 982770-AT30TS750A-SS 8M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: EEPROM, One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT30TS750A-SS8M -TDKR-ND,1611-AT30TS 750A-SS8M-TTR,AT30TS 750A-SS8M-TCT,1611-A T30TS750A-SS8M-TDKR, 1611-AT30TS750A-SS8M -TDKRINACTIVE,AT30TS 750A-SS8M-TTR,1611-A T30TS750A-SS8M-TCT,1 611-AT30TS750A-SS8M- TTR-ND,1611-AT30TS75 0A-SS8M-TTRINACTIVE, AT30TS750A-SS8M-TDKR Base Product Number: AT30TS750

Win Source Part Number: 982770-AT30TS750A-SS8M-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: EEPROM, One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT30TS750A-SS8M-TDKR-ND,1611-AT30TS750A-SS8M-TTR,AT30TS750A-SS8M-TCT,1611-AT30TS750A-SS8M-TDKR,1611-AT30TS750A-SS8M-TDKRINACTIVE,AT30TS750A-SS8M-TTR,1611-AT30TS750A-SS8M-TCT,1611-AT30TS750A-SS8M-TTR-ND,1611-AT30TS750A-SS8M-TTRINACTIVE,AT30TS750A-SS8M-TDKR
Base Product Number: AT30TS750

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS750A-SS8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS750A-SS8M-T
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TS750A-SS8M-TTR-ND 982770-AT30TS750A-SS8M-T AT30TS750A-SS8M-T
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T - 076664-A1220EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details