Microchip Technology, Inc. Analog and Digital Output AT30TS75A-XM8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TS75A-XM8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-XM8M-TTR-ND
Analog and Digital Output AT30TS75A-XM8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TS75A-XM8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-XM8M-TDKR-ND
Analog and Digital Output AT30TS75A-XM8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Analog and Digital Output - AT30TS75A-XM8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-XM8M-TCT-ND
Analog and Digital Output AT30TS75A-XM8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1015671-AT30TS75A-XM8M-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1015671-AT30TS75A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1015671-AT30TS75A-XM8M-T
Win Source Part Number: 1015671-AT30TS75A-XM 8M-T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 120°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-AT30TS75A-XM8M- TTR-ND,1611-AT30TS75 A-XM8M-TDKR,AT30TS75 A-XM8M-TDKR,1611-AT3 0TS75A-XM8M-TCT-ND,1 611-AT30TS75A-XM8M-T TRINACTIVE,1611-AT30 TS75A-XM8M-TDKR-ND,1 611-AT30TS75A-XM8M-T CTINACTIVE,AT30TS75A -XM8M-TTR,1611-AT30T S75A-XM8M-TTR,AT30TS 75A-XM8M-TCT,1611-AT 30TS75A-XM8M-TCT,161 1-AT30TS75A-XM8M-TDK RINACTIVE Base Product Number: AT30TS75

Win Source Part Number: 1015671-AT30TS75A-XM8M-T
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 120°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP/MSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-AT30TS75A-XM8M-TTR-ND,1611-AT30TS75A-XM8M-TDKR,AT30TS75A-XM8M-TDKR,1611-AT30TS75A-XM8M-TCT-ND,1611-AT30TS75A-XM8M-TTRINACTIVE,1611-AT30TS75A-XM8M-TDKR-ND,1611-AT30TS75A-XM8M-TCTINACTIVE,AT30TS75A-XM8M-TTR,1611-AT30TS75A-XM8M-TTR,AT30TS75A-XM8M-TCT,1611-AT30TS75A-XM8M-TCT,1611-AT30TS75A-XM8M-TDKRINACTIVE
Base Product Number: AT30TS75

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS75A-XM8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS75A-XM8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS75A-XM8M-T
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TS75A-XM8M-TTR-ND 1015671-AT30TS75A-XM8M-T AT30TS75A-XM8M-T
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1244LLHLX-I1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details