Microchip Technology, Inc. Analog and Digital Output AT30TS750-SS8-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TS750-SS8-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750-SS8-TTR-ND
Analog and Digital Output AT30TS750-SS8-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-SS8-T - 862128-AT30TS750-SS8-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-SS8-T
862128-AT30TS750-SS8-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-SS8-T 862128-AT30TS750-SS8-T
Manufacturer: Microchip Technology Win Source Part Number: 862128-AT30TS750-SS8 -T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS750-SS8-TTR, AT30TS750SS8T, AT30TS750-SS8-TCT, AT30TS750-SS8-TDKR, AT30TS750-SS8-T-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862128-AT30TS750-SS8-T
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT30TS750-SS8-TTR, AT30TS750SS8T, AT30TS750-SS8-TCT, AT30TS750-SS8-TDKR, AT30TS750-SS8-T-ND

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS750-SS8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS750-SS8-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS750-SS8-T
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TS750-SS8-TTR-ND 862128-AT30TS750-SS8-T AT30TS750-SS8-T
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-SS8-T Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers