Microchip Technology, Inc. Analog and Digital Output EMC1103-1-AIZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1103-1-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1103-1-AIZL-TR-ND
Analog and Digital Output EMC1103-1-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1103-1-AIZL-TR - 051165-EMC1103-1-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1103-1-AIZL-TR
051165-EMC1103-1-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1103-1-AIZL-TR 051165-EMC1103-1-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 051165-EMC1103-1-AIZ L-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Simple Serial Transport (SST) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 40°C to 70°C (40°C to 70°C) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051165-EMC1103-1-AIZL-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 70°C (40°C to 70°C)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1103-1-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1103-1-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1103-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1103-1-AIZL-TR-ND 051165-EMC1103-1-AIZL-TR EMC1103-1-AIZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1103-1-AIZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S9227-04 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Programmable Linear W/EEPROM, SENT & PWM Protocols & Advanced Output Linearization - A1343LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers