Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6BM6-TR MIC280-6BM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788555-MIC280-6BM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Output Switch, Programmable Resolution, Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788555-MIC280-6BM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Output Switch, Programmable Resolution, Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6BM6-TR - 788555-MIC280-6BM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6BM6-TR
788555-MIC280-6BM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6BM6-TR 788555-MIC280-6BM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788555-MIC280-6BM6-T R Series: IttyBitty Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Output Switch, Programmable Resolution, Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788555-MIC280-6BM6-TR
Series: IttyBitty
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Output Switch, Programmable Resolution, Shutdown Mode
Package: SOT-23-6
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 0°C ~ 100°C (-55°C ~ 125°C)
Resolution: 7 b (Local), 11 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 788555-MIC280-6BM6-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6BM6-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1180ELHLT-T - 908841-A1180ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details