Microchip Technology, Inc. Analog and Digital Output AT30TSE758-SS8-B

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE758-SS8-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758-SS8-B-ND
Analog and Digital Output AT30TSE758-SS8-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-SS8-B - 768987-AT30TSE758-SS8-B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-SS8-B
768987-AT30TSE758-SS8-B
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-SS8-B 768987-AT30TSE758-SS8-B
Manufacturer: Microchip Technology Win Source Part Number: 768987-AT30TSE758-SS 8-B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 55°C (-20°C ~ 105°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Family Name: AT30TSE758 Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADT75ARZ; AT30TSE758-SS8-T AT30TSE758-SS8-Y; DS1631Z+T&R; DS1631Z+; DS1621S+T&R; DS1621S/T&R/C06; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768987-AT30TSE758-SS8-B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 0°C ~ 55°C (-20°C ~ 105°C)
Part Status: Obsolete(EOL)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Family Name: AT30TSE758
Categories: Sensors, Transducers
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADT75ARZ; AT30TSE758-SS8-T AT30TSE758-SS8-Y; DS1631Z+T&R; DS1631Z+; DS1621S+T&R; DS1621S/T&R/C06;
Introduction Date: March 03, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE758-SS8-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE758-SS8-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758-SS8-B
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE758-SS8-B-ND 768987-AT30TSE758-SS8-B AT30TSE758-SS8-B
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758-SS8-B Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1153LLHLX-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details