Microchip Technology, Inc. Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip TC621HEPA

Description
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip - 92C6332 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip
92C6332
Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip 92C6332
TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 3C, DIP-8; IC Output Type:Inverted; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 92C6332
Product Name Temperature Sensor, 3C, Dip-8; Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Latch, Aec-Q100, 150G, Sot23W; Hall Effect Type Allegro Microsystems - 49AC3221 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3 to 24 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details