Microchip Technology, Inc. Analog and Digital Output AT30TSE758A-MA8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE758A-MA8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-MA8M-TCT-ND
Analog and Digital Output AT30TSE758A-MA8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TSE758A-MA8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-MA8M-TTR-ND
Analog and Digital Output AT30TSE758A-MA8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TSE758A-MA8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE758A-MA8M-TDKR-ND
Analog and Digital Output AT30TSE758A-MA8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758A-MA8M-T - 862135-AT30TSE758A-MA8M-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758A-MA8M-T
862135-AT30TSE758A-MA8M-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758A-MA8M-T 862135-AT30TSE758A-MA8M-T
Manufacturer: Microchip Technology Win Source Part Number: 862135-AT30TSE758A-M A8M-T Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT30TSE758 Categories: Sensors Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TSE758A-MA8 M-TCTINACTIVE, AT30TSE758A-MA8M-TDK R, 1611-AT30TSE758A-MA8 M-TTR-ND, 1611-AT30TSE758A-MA8 M-TDKR-ND, AT30TSE758A-MA8M-TCT , 1611-AT30TSE758A-MA8 M-TTR, 1611-AT30TSE758A-MA8 M-TCT, AT30TSE758A-MA8M-TTR , 1611-AT30TSE758A-MA8 M-TCT-ND, 1611-AT30TSE758A-MA8 M-TDKR, 1611-AT30TSE758A-MA8 M-TDKRINACTIVE, 1611-AT30TSE758A-MA8 M-TTRINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862135-AT30TSE758A-MA8M-T
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT30TSE758
Categories: Sensors
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-AT30TSE758A-MA8M-TCTINACTIVE, AT30TSE758A-MA8M-TDKR, 1611-AT30TSE758A-MA8M-TTR-ND, 1611-AT30TSE758A-MA8M-TDKR-ND, AT30TSE758A-MA8M-TCT, 1611-AT30TSE758A-MA8M-TTR, 1611-AT30TSE758A-MA8M-TCT, AT30TSE758A-MA8M-TTR, 1611-AT30TSE758A-MA8M-TCT-ND, 1611-AT30TSE758A-MA8M-TDKR, 1611-AT30TSE758A-MA8M-TDKRINACTIVE, 1611-AT30TSE758A-MA8M-TTRINACTIVE

Buy Now Datasheet
Analog and Digital Output - AT30TSE758A-MA8M-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TSE758A-MA8M-T
Analog and Digital Output AT30TSE758A-MA8M-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE758A-MA8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE758A-MA8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE758A-MA8M-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE758A-MA8M-TCT-ND 862135-AT30TSE758A-MA8M-T AT30TSE758A-MA8M-T AT30TSE758A-MA8M-T
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE758A-MA8M-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-UFDFN Exposed Pad 8-UDFN (2x3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Six Biosensor Transmitter, bare OEM version - SIX.025.045.100.B.C.B - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
RTD (Resistance Temperature Detector) - NB-PTCO-157 - ODG (Origin Data Global)
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -50 to 300 C (-58 to 572 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers