Microchip Technology, Inc. Analog and Digital Output AT30TS74-XM8M-B

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TS74-XM8M-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS74-XM8M-B-ND
Analog and Digital Output AT30TS74-XM8M-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1336528-AT30TS74-XM8M-B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1336528-AT30TS74-XM8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1336528-AT30TS74-XM8M-B
Manufacturer: Microchip Technology Win Source Part Number: 1336528-AT30TS74-XM8 M-B Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Bulk Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Standard Package: 96 Mounting: Surface Mount Output Type: I²C/SMBus Test Condition: -20°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-TSSOP/MSOP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TS74-XM8M-B Base Product Number: AT30TS74 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1336528-AT30TS74-XM8M-B
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Packaging: Bulk
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Standard Package: 96
Mounting: Surface Mount
Output Type: I²C/SMBus
Test Condition: -20°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-TSSOP/MSOP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-AT30TS74-XM8M-B
Base Product Number: AT30TS74
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS74-XM8M-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-XM8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-XM8M-B
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site
Analog and Digital Output - AT30TS74-XM8M-B - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TS74-XM8M-B
Analog and Digital Output AT30TS74-XM8M-B
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TS74-XM8M-B-ND 1336528-AT30TS74-XM8M-B AT30TS74-XM8M-B AT30TS74-XM8M-B
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1142ELHLT-T - 1134395-A1142ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Thermal gas flow sensor FS2 with long wires - FS2T.0.1E.300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details