Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-065E/OT MCP9501PT-065E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 884334-MCP9501PT-065 E/OT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 65°C Active Low Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP9501 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9501PT065EOT, MCP9501PT-065E/OTDKR , MCP9501PT-065E/OTCT, MCP9501PT-065E/OT-ND , MCP9501PT-065E/OTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884334-MCP9501PT-065 E/OT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 65°C Active Low Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP9501 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9501PT065EOT, MCP9501PT-065E/OTDKR , MCP9501PT-065E/OTCT, MCP9501PT-065E/OT-ND , MCP9501PT-065E/OTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-065E/OT - 884334-MCP9501PT-065E/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-065E/OT
884334-MCP9501PT-065E/OT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-065E/OT 884334-MCP9501PT-065E/OT
Manufacturer: Microchip Technology Win Source Part Number: 884334-MCP9501PT-065 E/OT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 65°C Active Low Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: MCP9501 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9501PT065EOT, MCP9501PT-065E/OTDKR , MCP9501PT-065E/OTCT, MCP9501PT-065E/OT-ND , MCP9501PT-065E/OTTR

Manufacturer: Microchip Technology
Win Source Part Number: 884334-MCP9501PT-065E/OT
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 65°C Active Low Open Drain SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9501
Categories: Sensors
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9501PT065EOT, MCP9501PT-065E/OTDKR, MCP9501PT-065E/OTCT, MCP9501PT-065E/OT-ND, MCP9501PT-065E/OTTR

Buy Now Datasheet
Temperature Sensor; Ic Output Type Microchip - 91R2892 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2892
Temperature Sensor; Ic Output Type Microchip 91R2892
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 884334-MCP9501PT-065E/OT 91R2892
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-065E/OT Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details