Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3BM MIC284-3BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 117595-MIC284-3BM Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 117595-MIC284-3BM Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3BM - 117595-MIC284-3BM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3BM
117595-MIC284-3BM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3BM 117595-MIC284-3BM
Manufacturer: Microchip Technology Win Source Part Number: 117595-MIC284-3BM Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 117595-MIC284-3BM
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Buy Now Datasheet
Analog and Digital Output - MIC284-3BM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC284-3BM-ND
Analog and Digital Output MIC284-3BM-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC284-3BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC284-3BM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC284-3BM
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 117595-MIC284-3BM MIC284-3BM-ND MIC284-3BM
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC284-3BM Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905367 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sot-23
Standards and Certifications RoHS
View Details